Thick Film Chip Res, Anti Sulfur, 1206 RoHS Compliant: Yes
RES SMD 237 OHM 1% 1/4W 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 50W9298 | ERJ-S08F2370V |
| Product Name | Thick Film Chip Res, Anti Sulfur, 1206 Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS |