The Panasonic thick film chip resistor, part number 57AK1613, features a resistance value of 10 kΩ with a tolerance of ±1%. It has a power rating of 0.25W and is housed in a 1206 package size. This resistor is designed with high reliability and is resistant to sulfurization, making it suitable for applications in environments where exposure to sulfur compounds may occur. It complies with RoHS standards and is AEC-Q200 compliant, ensuring it meets automotive quality requirements. The resistor is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods.
RES, 10K, 1%, 0.25W, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
RES, 10K, 1%, 0.25W, THICK FILM, 1206; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W9102 |
| Product Name | Res, 10K, 1%, 0.25W, Thick Film, 1206; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 10000 ohms |