Panasonic Chip Resistor - Surface Mount ERJ-S08D9761V

Description
1206 ANTI-SULFUR RES. , 0.5%, 9.
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 9.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D9761V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D9761V
Chip Resistor - Surface Mount ERJ-S08D9761V
1206 ANTI-SULFUR RES. , 0.5%, 9.

1206 ANTI-SULFUR RES. , 0.5%, 9.

Supplier's Site Datasheet
Chip Res, Thick Film, 9K76, 0.25W, 1206; Resistance Panasonic - 65AC7787 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K76, 0.25W, 1206; Resistance Panasonic
65AC7787
Chip Res, Thick Film, 9K76, 0.25W, 1206; Resistance Panasonic 65AC7787
CHIP RES, THICK FILM, 9K76, 0.25W, 1206; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K76, 0.25W, 1206; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K76, 0.25W, 1206; Resistance Panasonic - 66AC2810 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K76, 0.25W, 1206; Resistance Panasonic
66AC2810
Chip Res, Thick Film, 9K76, 0.25W, 1206; Resistance Panasonic 66AC2810
CHIP RES, THICK FILM, 9K76, 0.25W, 1206; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K76, 0.25W, 1206; Resistance:9.76kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D9761V 65AC7787
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 9K76, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 9760 ohms 9760 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data