CHIP RES, THICK FILM, 95K3, 0.25W, 1206; Resistance:95.3kohm;
CHIP RES, THICK FILM, 95K3, 0.25W, 1206; Resistance:95.3kohm;
1206 ANTI-SULFUR RES. , 0.5%, 95
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 66AC6691 | ERJ-S08D9532V |
| Product Name | Chip Res, Thick Film, 95K3, 0.25W, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | |
| Resistance Range | 95300 ohms | 95300 ohms |