Panasonic Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic ERJ-S08D9531V

Description
CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic - 66AC7909 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic
66AC7909
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic 66AC7909
CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic - 66AC7908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic
66AC7908
Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic 66AC7908
CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 9K53, 0.25W, 1206; Resistance:9.53kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D9531V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D9531V
Chip Resistor - Surface Mount ERJ-S08D9531V
1206 ANTI-SULFUR RES. , 0.5%, 9.

1206 ANTI-SULFUR RES. , 0.5%, 9.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC7909 ERJ-S08D9531V
Product Name Chip Res, Thick Film, 9K53, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 9530 ohms 9530 ohms
Unlock Full Specs
to access all available technical data