Panasonic Chip Res, Thick Film, 953R, 0.25W, 1206; Resistance Panasonic ERJ-S08D9530V

Description
CHIP RES, THICK FILM, 953R, 0.25W, 1206; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 953R, 0.25W, 1206; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 953R, 0.25W, 1206; Resistance Panasonic - 66AC9375 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.25W, 1206; Resistance Panasonic
66AC9375
Chip Res, Thick Film, 953R, 0.25W, 1206; Resistance Panasonic 66AC9375
CHIP RES, THICK FILM, 953R, 0.25W, 1206; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.25W, 1206; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 953R, 0.25W, 1206; Resistance Panasonic - 66AC0822 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 953R, 0.25W, 1206; Resistance Panasonic
66AC0822
Chip Res, Thick Film, 953R, 0.25W, 1206; Resistance Panasonic 66AC0822
CHIP RES, THICK FILM, 953R, 0.25W, 1206; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 953R, 0.25W, 1206; Resistance:953ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D9530V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D9530V
Chip Resistor - Surface Mount ERJ-S08D9530V
1206 ANTI-SULFUR RES. , 0.5%, 95

1206 ANTI-SULFUR RES. , 0.5%, 95

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC9375 ERJ-S08D9530V
Product Name Chip Res, Thick Film, 953R, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 953 ohms 953 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details