Panasonic Chip Res, Thick Film, 931K, 0.25W, 1206; Resistance Panasonic ERJ-S08D9313V

Description
CHIP RES, THICK FILM, 931K, 0.25W, 1206; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 931K, 0.25W, 1206; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 931K, 0.25W, 1206; Resistance Panasonic - 67AC5077 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.25W, 1206; Resistance Panasonic
67AC5077
Chip Res, Thick Film, 931K, 0.25W, 1206; Resistance Panasonic 67AC5077
CHIP RES, THICK FILM, 931K, 0.25W, 1206; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.25W, 1206; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 931K, 0.25W, 1206; Resistance Panasonic - 66AC0821 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 931K, 0.25W, 1206; Resistance Panasonic
66AC0821
Chip Res, Thick Film, 931K, 0.25W, 1206; Resistance Panasonic 66AC0821
CHIP RES, THICK FILM, 931K, 0.25W, 1206; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 931K, 0.25W, 1206; Resistance:931kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D9313V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D9313V
Chip Resistor - Surface Mount ERJ-S08D9313V
1206 ANTI-SULFUR RES. , 0.5%, 93

1206 ANTI-SULFUR RES. , 0.5%, 93

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC5077 ERJ-S08D9313V
Product Name Chip Res, Thick Film, 931K, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 931000 ohms 931000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details