1206 ANTI-SULFUR RES. , 0.5%, 93
CHIP RES, THICK FILM, 93K1, 0.25W, 1206; Resistance:93.1kohm;
CHIP RES, THICK FILM, 93K1, 0.25W, 1206; Resistance:93.1kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S08D9312V | 66AC0820 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 93K1, 0.25W, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 93100 ohms | 93100 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |