Panasonic Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic ERJ-S08D9093V

Description
CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic - 67AC0782 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic
67AC0782
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic 67AC0782
CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic - 67AC2018 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic
67AC2018
Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic 67AC2018
CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 909K, 0.25W, 1206; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0782
Product Name Chip Res, Thick Film, 909K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 909000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details