1206 ANTI-SULFUR RES. , 0.5%, 9.
CHIP RES, THICK FILM, 9K09, 0.25W, 1206; Resistance:9.09kohm;
CHIP RES, THICK FILM, 9K09, 0.25W, 1206; Resistance:9.09kohm;
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-S08D9091V | 66AC4833 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 9K09, 0.25W, 1206; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 9090 ohms | 9090 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.2500 watts | 0.2500 watts |