Panasonic Chip Resistor - Surface Mount ERJ-S08D8873V

Description
1206 ANTI-SULFUR RES. , 0.5%, 88
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 88
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D8873V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D8873V
Chip Resistor - Surface Mount ERJ-S08D8873V
1206 ANTI-SULFUR RES. , 0.5%, 88

1206 ANTI-SULFUR RES. , 0.5%, 88

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic - 66AC7903 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic
66AC7903
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic 66AC7903
CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic - 66AC0819 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic
66AC0819
Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic 66AC0819
CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 887K, 0.25W, 1206; Resistance:887kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D8873V 66AC7903
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 887K, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 887000 ohms 887000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details