Panasonic Chip Resistor - Surface Mount ERJ-S08D86R6V

Description
1206 ANTI-SULFUR RES. , 0.5%, 86
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 86
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D86R6V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D86R6V
Chip Resistor - Surface Mount ERJ-S08D86R6V
1206 ANTI-SULFUR RES. , 0.5%, 86

1206 ANTI-SULFUR RES. , 0.5%, 86

Supplier's Site Datasheet
Chip Res, Thick Film, 86R6, 0.25W, 1206; Resistance Panasonic - 66AC4830 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 86R6, 0.25W, 1206; Resistance Panasonic
66AC4830
Chip Res, Thick Film, 86R6, 0.25W, 1206; Resistance Panasonic 66AC4830
CHIP RES, THICK FILM, 86R6, 0.25W, 1206; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 86R6, 0.25W, 1206; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 86R6, 0.25W, 1206; Resistance Panasonic - 66AC0815 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 86R6, 0.25W, 1206; Resistance Panasonic
66AC0815
Chip Res, Thick Film, 86R6, 0.25W, 1206; Resistance Panasonic 66AC0815
CHIP RES, THICK FILM, 86R6, 0.25W, 1206; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 86R6, 0.25W, 1206; Resistance:86.6ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D86R6V 66AC4830
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 86R6, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers