Panasonic Chip Resistor - Surface Mount ERJ-S08D8453V

Description
1206 ANTI-SULFUR RES. , 0.5%, 84
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 84
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D8453V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D8453V
Chip Resistor - Surface Mount ERJ-S08D8453V
1206 ANTI-SULFUR RES. , 0.5%, 84

1206 ANTI-SULFUR RES. , 0.5%, 84

Supplier's Site Datasheet
Chip Res, Thick Film, 845K, 0.25W, 1206; Resistance Panasonic - 66AC0814 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845K, 0.25W, 1206; Resistance Panasonic
66AC0814
Chip Res, Thick Film, 845K, 0.25W, 1206; Resistance Panasonic 66AC0814
CHIP RES, THICK FILM, 845K, 0.25W, 1206; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 845K, 0.25W, 1206; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 845K, 0.25W, 1206; Resistance Panasonic - 66AC4829 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 845K, 0.25W, 1206; Resistance Panasonic
66AC4829
Chip Res, Thick Film, 845K, 0.25W, 1206; Resistance Panasonic 66AC4829
CHIP RES, THICK FILM, 845K, 0.25W, 1206; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 845K, 0.25W, 1206; Resistance:845kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D8453V 66AC0814
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 845K, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 845000 ohms 845000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details