Panasonic Chip Resistor - Surface Mount ERJ-S08D82R0V

Description
1206 ANTI-SULFUR RES. , 0.5%, 82
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 82
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D82R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D82R0V
Chip Resistor - Surface Mount ERJ-S08D82R0V
1206 ANTI-SULFUR RES. , 0.5%, 82

1206 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet
Chip Res, Thick Film, 82R, 0.25W, 1206; Resistance Panasonic - 65AC9237 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.25W, 1206; Resistance Panasonic
65AC9237
Chip Res, Thick Film, 82R, 0.25W, 1206; Resistance Panasonic 65AC9237
CHIP RES, THICK FILM, 82R, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82R, 0.25W, 1206; Resistance Panasonic - 67AC0776 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.25W, 1206; Resistance Panasonic
67AC0776
Chip Res, Thick Film, 82R, 0.25W, 1206; Resistance Panasonic 67AC0776
CHIP RES, THICK FILM, 82R, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.25W, 1206; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D82R0V 65AC9237
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 82R, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 82 ohms 82 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers