CHIP RES, THICK FILM, 82K5, 0.25W, 1206; Resistance:82.5kohm;
CHIP RES, THICK FILM, 82K5, 0.25W, 1206; Resistance:82.5kohm;
1206 ANTI-SULFUR RES. , 0.5%, 82
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AC2014 | ERJ-S08D8252V |
| Product Name | Chip Res, Thick Film, 82K5, 0.25W, 1206; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | |
| Resistance Range | 82500 ohms | 82500 ohms |