Panasonic Chip Resistor - Surface Mount ERJ-S08D8251V

Description
1206 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 8.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D8251V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D8251V
Chip Resistor - Surface Mount ERJ-S08D8251V
1206 ANTI-SULFUR RES. , 0.5%, 8.

1206 ANTI-SULFUR RES. , 0.5%, 8.

Supplier's Site Datasheet
Chip Res, Thick Film, 8K25, 0.25W, 1206; Resistance Panasonic - 67AC0778 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.25W, 1206; Resistance Panasonic
67AC0778
Chip Res, Thick Film, 8K25, 0.25W, 1206; Resistance Panasonic 67AC0778
CHIP RES, THICK FILM, 8K25, 0.25W, 1206; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.25W, 1206; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 8K25, 0.25W, 1206; Resistance Panasonic - 66AC2797 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 8K25, 0.25W, 1206; Resistance Panasonic
66AC2797
Chip Res, Thick Film, 8K25, 0.25W, 1206; Resistance Panasonic 66AC2797
CHIP RES, THICK FILM, 8K25, 0.25W, 1206; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 8K25, 0.25W, 1206; Resistance:8.25kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D8251V 67AC0778
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 8K25, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 8250 ohms 8250 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details