Panasonic Chip Res, Thick Film, 825R, 0.25W, 1206; Resistance Panasonic ERJ-S08D8250V

Description
CHIP RES, THICK FILM, 825R, 0.25W, 1206; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 825R, 0.25W, 1206; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 825R, 0.25W, 1206; Resistance Panasonic - 66AC0812 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.25W, 1206; Resistance Panasonic
66AC0812
Chip Res, Thick Film, 825R, 0.25W, 1206; Resistance Panasonic 66AC0812
CHIP RES, THICK FILM, 825R, 0.25W, 1206; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.25W, 1206; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 825R, 0.25W, 1206; Resistance Panasonic - 67AC0777 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 825R, 0.25W, 1206; Resistance Panasonic
67AC0777
Chip Res, Thick Film, 825R, 0.25W, 1206; Resistance Panasonic 67AC0777
CHIP RES, THICK FILM, 825R, 0.25W, 1206; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 825R, 0.25W, 1206; Resistance:825ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D8250V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D8250V
Chip Resistor - Surface Mount ERJ-S08D8250V
1206 ANTI-SULFUR RES. , 0.5%, 82

1206 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC0812 ERJ-S08D8250V
Product Name Chip Res, Thick Film, 825R, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details