Panasonic Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic ERJ-S08D8202V

Description
CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic - 66AC0811 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic
66AC0811
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic 66AC0811
CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic - 66AC4828 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic
66AC4828
Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic 66AC4828
CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 82K, 0.25W, 1206; Resistance:82kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D8202V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D8202V
Chip Resistor - Surface Mount ERJ-S08D8202V
1206 ANTI-SULFUR RES. , 0.5%, 82

1206 ANTI-SULFUR RES. , 0.5%, 82

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC0811 ERJ-S08D8202V
Product Name Chip Res, Thick Film, 82K, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 82000 ohms 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details