Panasonic Chip Res, Thick Film, 78K7, 0.25W, 1206; Resistance Panasonic ERJ-S08D7872V

Description
CHIP RES, THICK FILM, 78K7, 0.25W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 78K7, 0.25W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 78K7, 0.25W, 1206; Resistance Panasonic - 65AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78K7, 0.25W, 1206; Resistance Panasonic
65AC7777
Chip Res, Thick Film, 78K7, 0.25W, 1206; Resistance Panasonic 65AC7777
CHIP RES, THICK FILM, 78K7, 0.25W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78K7, 0.25W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 78K7, 0.25W, 1206; Resistance Panasonic - 67AC0774 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 78K7, 0.25W, 1206; Resistance Panasonic
67AC0774
Chip Res, Thick Film, 78K7, 0.25W, 1206; Resistance Panasonic 67AC0774
CHIP RES, THICK FILM, 78K7, 0.25W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 78K7, 0.25W, 1206; Resistance:78.7kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7777
Product Name Chip Res, Thick Film, 78K7, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 78700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers