Panasonic Chip Resistor - Surface Mount ERJ-S08D7680V

Description
1206 ANTI-SULFUR RES. , 0.5%, 76
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 76
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D7680V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D7680V
Chip Resistor - Surface Mount ERJ-S08D7680V
1206 ANTI-SULFUR RES. , 0.5%, 76

1206 ANTI-SULFUR RES. , 0.5%, 76

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic - 66AC7897 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic
66AC7897
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic 66AC7897
CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic - 66AC4824 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic
66AC4824
Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic 66AC4824
CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768R, 0.25W, 1206; Resistance:768ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D7680V 66AC7897
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 768R, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 768 ohms 768 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details