Panasonic Chip Res, Thick Film, 75R, 0.25W, 1206; Resistance Panasonic ERJ-S08D75R0V

Description
CHIP RES, THICK FILM, 75R, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 75R, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 75R, 0.25W, 1206; Resistance Panasonic - 65AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.25W, 1206; Resistance Panasonic
65AC7774
Chip Res, Thick Film, 75R, 0.25W, 1206; Resistance Panasonic 65AC7774
CHIP RES, THICK FILM, 75R, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75R, 0.25W, 1206; Resistance Panasonic - 66AC9366 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75R, 0.25W, 1206; Resistance Panasonic
66AC9366
Chip Res, Thick Film, 75R, 0.25W, 1206; Resistance Panasonic 66AC9366
CHIP RES, THICK FILM, 75R, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75R, 0.25W, 1206; Resistance:75ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D75R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D75R0V
Chip Resistor - Surface Mount ERJ-S08D75R0V
1206 ANTI-SULFUR RES. , 0.5%, 75

1206 ANTI-SULFUR RES. , 0.5%, 75

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC7774 ERJ-S08D75R0V
Product Name Chip Res, Thick Film, 75R, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details