Panasonic Chip Resistor - Surface Mount ERJ-S08D7502V

Description
1206 ANTI-SULFUR RES. , 0.5%, 75
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 75
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D7502V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D7502V
Chip Resistor - Surface Mount ERJ-S08D7502V
1206 ANTI-SULFUR RES. , 0.5%, 75

1206 ANTI-SULFUR RES. , 0.5%, 75

Supplier's Site Datasheet
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic - 66AC0808 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic
66AC0808
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic 66AC0808
CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic - 66AC2792 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic
66AC2792
Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic 66AC2792
CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 75K, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D7502V 66AC0808
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 75K, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 75000 ohms 75000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details