Panasonic Chip Resistor - Surface Mount ERJ-S08D7153V

Description
1206 ANTI-SULFUR RES. , 0.5%, 71
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 71
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D7153V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D7153V
Chip Resistor - Surface Mount ERJ-S08D7153V
1206 ANTI-SULFUR RES. , 0.5%, 71

1206 ANTI-SULFUR RES. , 0.5%, 71

Supplier's Site Datasheet
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic - 66AC7894 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic
66AC7894
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic 66AC7894
CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic - 65AC7772 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic
65AC7772
Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic 65AC7772
CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 715K, 0.25W, 1206; Resistance:715kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D7153V 66AC7894
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 715K, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 715000 ohms 715000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567469P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details