Panasonic Chip Resistor - Surface Mount ERJ-S08D7151V

Description
1206 ANTI-SULFUR RES. , 0.5%, 7.
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 7.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D7151V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D7151V
Chip Resistor - Surface Mount ERJ-S08D7151V
1206 ANTI-SULFUR RES. , 0.5%, 7.

1206 ANTI-SULFUR RES. , 0.5%, 7.

Supplier's Site Datasheet
Chip Res, Thick Film, 7K15, 0.25W, 1206; Resistance Panasonic - 67AC0771 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.25W, 1206; Resistance Panasonic
67AC0771
Chip Res, Thick Film, 7K15, 0.25W, 1206; Resistance Panasonic 67AC0771
CHIP RES, THICK FILM, 7K15, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K15, 0.25W, 1206; Resistance Panasonic - 67AC5072 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K15, 0.25W, 1206; Resistance Panasonic
67AC5072
Chip Res, Thick Film, 7K15, 0.25W, 1206; Resistance Panasonic 67AC5072
CHIP RES, THICK FILM, 7K15, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K15, 0.25W, 1206; Resistance:7.15kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D7151V 67AC0771
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 7K15, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 7150 ohms 7150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details