Panasonic Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic ERJ-S08D69R8V

Description
CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic - 65AC7770 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic
65AC7770
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic 65AC7770
CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic - 66AC2790 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic
66AC2790
Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic 66AC2790
CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69R8, 0.25W, 1206; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-S08D69R8V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D69R8V
Chip Resistor - Surface Mount ERJ-S08D69R8V
1206 ANTI-SULFUR RES. , 0.5%, 69

1206 ANTI-SULFUR RES. , 0.5%, 69

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC7770 ERJ-S08D69R8V
Product Name Chip Res, Thick Film, 69R8, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details