Panasonic Chip Resistor - Surface Mount ERJ-S08D6981V

Description
1206 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D6981V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D6981V
Chip Resistor - Surface Mount ERJ-S08D6981V
1206 ANTI-SULFUR RES. , 0.5%, 6.

1206 ANTI-SULFUR RES. , 0.5%, 6.

Supplier's Site Datasheet
Chip Res, Thick Film, 6K98, 0.25W, 1206; Resistance Panasonic - 66AC4819 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 0.25W, 1206; Resistance Panasonic
66AC4819
Chip Res, Thick Film, 6K98, 0.25W, 1206; Resistance Panasonic 66AC4819
CHIP RES, THICK FILM, 6K98, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K98, 0.25W, 1206; Resistance Panasonic - 66AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K98, 0.25W, 1206; Resistance Panasonic
66AC9365
Chip Res, Thick Film, 6K98, 0.25W, 1206; Resistance Panasonic 66AC9365
CHIP RES, THICK FILM, 6K98, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K98, 0.25W, 1206; Resistance:6.98kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D6981V 66AC4819
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 6K98, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6980 ohms 6980 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details