Panasonic Chip Resistor - Surface Mount ERJ-S08D68R0V

Description
1206 ANTI-SULFUR RES. , 0.5%, 68
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 68
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D68R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D68R0V
Chip Resistor - Surface Mount ERJ-S08D68R0V
1206 ANTI-SULFUR RES. , 0.5%, 68

1206 ANTI-SULFUR RES. , 0.5%, 68

Supplier's Site Datasheet
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic - 66AC7889 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic
66AC7889
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic 66AC7889
CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic - 66AC0800 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic
66AC0800
Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic 66AC0800
CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 68R, 0.25W, 1206; Resistance:68ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D68R0V 66AC7889
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 68R, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 68 ohms 68 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573317 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details