Panasonic Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic ERJ-S08D6650V

Description
CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic - 65AC7766 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic
65AC7766
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic 65AC7766
CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic - 66AC0799 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic
66AC0799
Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic 66AC0799
CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 665R, 0.25W, 1206; Resistance:665ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7766
Product Name Chip Res, Thick Film, 665R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details