Panasonic Chip Resistor - Surface Mount ERJ-S08D6203V

Description
1206 ANTI-SULFUR RES. , 0.5%, 62
Datasheet
Description
1206 ANTI-SULFUR RES. , 0.5%, 62
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-S08D6203V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-S08D6203V
Chip Resistor - Surface Mount ERJ-S08D6203V
1206 ANTI-SULFUR RES. , 0.5%, 62

1206 ANTI-SULFUR RES. , 0.5%, 62

Supplier's Site Datasheet
Chip Res, Thick Film, 620K, 0.25W, 1206; Resistance Panasonic - 66AC0795 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620K, 0.25W, 1206; Resistance Panasonic
66AC0795
Chip Res, Thick Film, 620K, 0.25W, 1206; Resistance Panasonic 66AC0795
CHIP RES, THICK FILM, 620K, 0.25W, 1206; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620K, 0.25W, 1206; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 620K, 0.25W, 1206; Resistance Panasonic - 66AC0796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 620K, 0.25W, 1206; Resistance Panasonic
66AC0796
Chip Res, Thick Film, 620K, 0.25W, 1206; Resistance Panasonic 66AC0796
CHIP RES, THICK FILM, 620K, 0.25W, 1206; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 620K, 0.25W, 1206; Resistance:620kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-S08D6203V 66AC0795
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 620K, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 620000 ohms 620000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details