Panasonic Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic ERJ-S08D6042V

Description
CHIP RES, THICK FILM, 60K4, 0.25W, 1206; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 60K4, 0.25W, 1206; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic - 66AC0791 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic
66AC0791
Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic 66AC0791
CHIP RES, THICK FILM, 60K4, 0.25W, 1206; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.25W, 1206; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic - 65AC9224 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic
65AC9224
Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic 65AC9224
CHIP RES, THICK FILM, 60K4, 0.25W, 1206; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.25W, 1206; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0791
Product Name Chip Res, Thick Film, 60K4, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 60400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573274 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details