Panasonic Chip Res, Thick Film, 5K6, 0.25W, 1206; Resistance Panasonic ERJ-S08D5601V

Description
CHIP RES, THICK FILM, 5K6, 0.25W, 1206; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 5K6, 0.25W, 1206; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 5K6, 0.25W, 1206; Resistance Panasonic - 66AC0788 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.25W, 1206; Resistance Panasonic
66AC0788
Chip Res, Thick Film, 5K6, 0.25W, 1206; Resistance Panasonic 66AC0788
CHIP RES, THICK FILM, 5K6, 0.25W, 1206; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.25W, 1206; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K6, 0.25W, 1206; Resistance Panasonic - 66AC4804 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K6, 0.25W, 1206; Resistance Panasonic
66AC4804
Chip Res, Thick Film, 5K6, 0.25W, 1206; Resistance Panasonic 66AC4804
CHIP RES, THICK FILM, 5K6, 0.25W, 1206; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K6, 0.25W, 1206; Resistance:5.6kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0788
Product Name Chip Res, Thick Film, 5K6, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567479 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6193FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details