Panasonic Chip Res, Thick Film, 51R1, 0.25W, 1206; Resistance Panasonic ERJ-S08D51R1V

Description
CHIP RES, THICK FILM, 51R1, 0.25W, 1206; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 51R1, 0.25W, 1206; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 51R1, 0.25W, 1206; Resistance Panasonic - 66AC4797 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R1, 0.25W, 1206; Resistance Panasonic
66AC4797
Chip Res, Thick Film, 51R1, 0.25W, 1206; Resistance Panasonic 66AC4797
CHIP RES, THICK FILM, 51R1, 0.25W, 1206; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R1, 0.25W, 1206; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51R1, 0.25W, 1206; Resistance Panasonic - 66AC4796 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51R1, 0.25W, 1206; Resistance Panasonic
66AC4796
Chip Res, Thick Film, 51R1, 0.25W, 1206; Resistance Panasonic 66AC4796
CHIP RES, THICK FILM, 51R1, 0.25W, 1206; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51R1, 0.25W, 1206; Resistance:51.1ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4797
Product Name Chip Res, Thick Film, 51R1, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9090 ohms
View Details
4 suppliers
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details