Panasonic Chip Res, Thick Film, 510K, 0.25W, 1206; Resistance Panasonic ERJ-S08D5103V

Description
CHIP RES, THICK FILM, 510K, 0.25W, 1206; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 510K, 0.25W, 1206; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 510K, 0.25W, 1206; Resistance Panasonic - 67AC2002 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.25W, 1206; Resistance Panasonic
67AC2002
Chip Res, Thick Film, 510K, 0.25W, 1206; Resistance Panasonic 67AC2002
CHIP RES, THICK FILM, 510K, 0.25W, 1206; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.25W, 1206; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.25W, 1206; Resistance Panasonic - 66AC2770 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.25W, 1206; Resistance Panasonic
66AC2770
Chip Res, Thick Film, 510K, 0.25W, 1206; Resistance Panasonic 66AC2770
CHIP RES, THICK FILM, 510K, 0.25W, 1206; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.25W, 1206; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2002
Product Name Chip Res, Thick Film, 510K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 510000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details