Panasonic Chip Res, Thick Film, 45K3, 0.25W, 1206; Resistance Panasonic ERJ-S08D4532V

Description
CHIP RES, THICK FILM, 45K3, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 45K3, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 45K3, 0.25W, 1206; Resistance Panasonic - 66AC0774 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45K3, 0.25W, 1206; Resistance Panasonic
66AC0774
Chip Res, Thick Film, 45K3, 0.25W, 1206; Resistance Panasonic 66AC0774
CHIP RES, THICK FILM, 45K3, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 45K3, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 45K3, 0.25W, 1206; Resistance Panasonic - 65AC7746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 45K3, 0.25W, 1206; Resistance Panasonic
65AC7746
Chip Res, Thick Film, 45K3, 0.25W, 1206; Resistance Panasonic 65AC7746
CHIP RES, THICK FILM, 45K3, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 45K3, 0.25W, 1206; Resistance:45.3kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0774
Product Name Chip Res, Thick Film, 45K3, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 45300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details