Panasonic Chip Res, Thick Film, 442K, 0.25W, 1206; Resistance Panasonic ERJ-S08D4423V

Description
CHIP RES, THICK FILM, 442K, 0.25W, 1206; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 442K, 0.25W, 1206; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 442K, 0.25W, 1206; Resistance Panasonic - 66AC4791 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442K, 0.25W, 1206; Resistance Panasonic
66AC4791
Chip Res, Thick Film, 442K, 0.25W, 1206; Resistance Panasonic 66AC4791
CHIP RES, THICK FILM, 442K, 0.25W, 1206; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442K, 0.25W, 1206; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 442K, 0.25W, 1206; Resistance Panasonic - 66AC6662 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442K, 0.25W, 1206; Resistance Panasonic
66AC6662
Chip Res, Thick Film, 442K, 0.25W, 1206; Resistance Panasonic 66AC6662
CHIP RES, THICK FILM, 442K, 0.25W, 1206; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442K, 0.25W, 1206; Resistance:442kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4791
Product Name Chip Res, Thick Film, 442K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 442000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details