Panasonic Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic ERJ-S08D4323V

Description
CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic - 65AC9211 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic
65AC9211
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic 65AC9211
CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic - 66AC7871 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic
66AC7871
Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic 66AC7871
CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.25W, 1206; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9211
Product Name Chip Res, Thick Film, 432K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers