Panasonic Chip Res, Thick Film, 402R, 0.25W, 1206; Resistance Panasonic ERJ-S08D4020V

Description
CHIP RES, THICK FILM, 402R, 0.25W, 1206; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 402R, 0.25W, 1206; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 402R, 0.25W, 1206; Resistance Panasonic - 66AC0769 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.25W, 1206; Resistance Panasonic
66AC0769
Chip Res, Thick Film, 402R, 0.25W, 1206; Resistance Panasonic 66AC0769
CHIP RES, THICK FILM, 402R, 0.25W, 1206; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.25W, 1206; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 402R, 0.25W, 1206; Resistance Panasonic - 67AC0747 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 402R, 0.25W, 1206; Resistance Panasonic
67AC0747
Chip Res, Thick Film, 402R, 0.25W, 1206; Resistance Panasonic 67AC0747
CHIP RES, THICK FILM, 402R, 0.25W, 1206; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 402R, 0.25W, 1206; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0769
Product Name Chip Res, Thick Film, 402R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details