Panasonic Chip Res, Thick Film, 392R, 0.25W, 1206; Resistance Panasonic ERJ-S08D3920V

Description
CHIP RES, THICK FILM, 392R, 0.25W, 1206; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 392R, 0.25W, 1206; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 392R, 0.25W, 1206; Resistance Panasonic - 66AC7867 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.25W, 1206; Resistance Panasonic
66AC7867
Chip Res, Thick Film, 392R, 0.25W, 1206; Resistance Panasonic 66AC7867
CHIP RES, THICK FILM, 392R, 0.25W, 1206; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.25W, 1206; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 392R, 0.25W, 1206; Resistance Panasonic - 66AC4783 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 392R, 0.25W, 1206; Resistance Panasonic
66AC4783
Chip Res, Thick Film, 392R, 0.25W, 1206; Resistance Panasonic 66AC4783
CHIP RES, THICK FILM, 392R, 0.25W, 1206; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 392R, 0.25W, 1206; Resistance:392ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC7867
Product Name Chip Res, Thick Film, 392R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details