Panasonic Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic ERJ-S08D37R4V

Description
CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic - 66AC9340 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic
66AC9340
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic 66AC9340
CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic - 66AC0764 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic
66AC0764
Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic 66AC0764
CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 37R4, 0.25W, 1206; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9340
Product Name Chip Res, Thick Film, 37R4, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1468298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details