Panasonic Chip Res, Thick Film, 365K, 0.25W, 1206; Resistance Panasonic ERJ-S08D3653V

Description
CHIP RES, THICK FILM, 365K, 0.25W, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 365K, 0.25W, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 365K, 0.25W, 1206; Resistance Panasonic - 66AC4779 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.25W, 1206; Resistance Panasonic
66AC4779
Chip Res, Thick Film, 365K, 0.25W, 1206; Resistance Panasonic 66AC4779
CHIP RES, THICK FILM, 365K, 0.25W, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.25W, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 365K, 0.25W, 1206; Resistance Panasonic - 67AC0746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 365K, 0.25W, 1206; Resistance Panasonic
67AC0746
Chip Res, Thick Film, 365K, 0.25W, 1206; Resistance Panasonic 67AC0746
CHIP RES, THICK FILM, 365K, 0.25W, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 365K, 0.25W, 1206; Resistance:365kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC4779
Product Name Chip Res, Thick Film, 365K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 365000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details