Panasonic Chip Res, Thick Film, 3K57, 0.25W, 1206; Resistance Panasonic ERJ-S08D3571V

Description
CHIP RES, THICK FILM, 3K57, 0.25W, 1206; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K57, 0.25W, 1206; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K57, 0.25W, 1206; Resistance Panasonic - 66AC0760 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K57, 0.25W, 1206; Resistance Panasonic
66AC0760
Chip Res, Thick Film, 3K57, 0.25W, 1206; Resistance Panasonic 66AC0760
CHIP RES, THICK FILM, 3K57, 0.25W, 1206; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K57, 0.25W, 1206; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K57, 0.25W, 1206; Resistance Panasonic - 65AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K57, 0.25W, 1206; Resistance Panasonic
65AC9200
Chip Res, Thick Film, 3K57, 0.25W, 1206; Resistance Panasonic 65AC9200
CHIP RES, THICK FILM, 3K57, 0.25W, 1206; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K57, 0.25W, 1206; Resistance:3.57kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0760
Product Name Chip Res, Thick Film, 3K57, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3570 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details