Panasonic Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic ERJ-S08D34R8V

Description
CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic - 66AC9337 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic
66AC9337
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic 66AC9337
CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic - 66AC0758 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic
66AC0758
Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic 66AC0758
CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R8, 0.25W, 1206; Resistance:34.8ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC9337
Product Name Chip Res, Thick Film, 34R8, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details