Panasonic Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic ERJ-S08D34R0V

Description
CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic - 67AC1982 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic
67AC1982
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic 67AC1982
CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic - 67AC5039 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic
67AC5039
Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic 67AC5039
CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 34R, 0.25W, 1206; Resistance:34ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1982
Product Name Chip Res, Thick Film, 34R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details