Panasonic Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic ERJ-S08D3241V

Description
CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic - 67AC1980 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic
67AC1980
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic 67AC1980
CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic - 66AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic
66AC0754
Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic 66AC0754
CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K24, 0.25W, 1206; Resistance:3.24kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1980
Product Name Chip Res, Thick Film, 3K24, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 3240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567781P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers