Panasonic Chip Res, Thick Film, 316R, 0.25W, 1206; Resistance Panasonic ERJ-S08D3160V

Description
CHIP RES, THICK FILM, 316R, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 316R, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 316R, 0.25W, 1206; Resistance Panasonic - 66AC2743 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.25W, 1206; Resistance Panasonic
66AC2743
Chip Res, Thick Film, 316R, 0.25W, 1206; Resistance Panasonic 66AC2743
CHIP RES, THICK FILM, 316R, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 316R, 0.25W, 1206; Resistance Panasonic - 67AC1979 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 316R, 0.25W, 1206; Resistance Panasonic
67AC1979
Chip Res, Thick Film, 316R, 0.25W, 1206; Resistance Panasonic 67AC1979
CHIP RES, THICK FILM, 316R, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 316R, 0.25W, 1206; Resistance:316ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2743
Product Name Chip Res, Thick Film, 316R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622824-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.4700 ohms
View Details
2 suppliers