Panasonic Chip Res, Thick Film, 300K, 0.25W, 1206; Resistance Panasonic ERJ-S08D3003V

Description
CHIP RES, THICK FILM, 300K, 0.25W, 1206; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 300K, 0.25W, 1206; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 300K, 0.25W, 1206; Resistance Panasonic - 67AC0743 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.25W, 1206; Resistance Panasonic
67AC0743
Chip Res, Thick Film, 300K, 0.25W, 1206; Resistance Panasonic 67AC0743
CHIP RES, THICK FILM, 300K, 0.25W, 1206; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.25W, 1206; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300K, 0.25W, 1206; Resistance Panasonic - 65AC7725 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300K, 0.25W, 1206; Resistance Panasonic
65AC7725
Chip Res, Thick Film, 300K, 0.25W, 1206; Resistance Panasonic 65AC7725
CHIP RES, THICK FILM, 300K, 0.25W, 1206; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300K, 0.25W, 1206; Resistance:300kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0743
Product Name Chip Res, Thick Film, 300K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 300000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details