Panasonic Chip Res, Thick Film, 300R, 0.25W, 1206; Resistance Panasonic ERJ-S08D3000V

Description
CHIP RES, THICK FILM, 300R, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 300R, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 300R, 0.25W, 1206; Resistance Panasonic - 66AC2737 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300R, 0.25W, 1206; Resistance Panasonic
66AC2737
Chip Res, Thick Film, 300R, 0.25W, 1206; Resistance Panasonic 66AC2737
CHIP RES, THICK FILM, 300R, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300R, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 300R, 0.25W, 1206; Resistance Panasonic - 66AC2738 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 300R, 0.25W, 1206; Resistance Panasonic
66AC2738
Chip Res, Thick Film, 300R, 0.25W, 1206; Resistance Panasonic 66AC2738
CHIP RES, THICK FILM, 300R, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 300R, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC2737
Product Name Chip Res, Thick Film, 300R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers