Panasonic Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic ERJ-S08D2940V

Description
CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic - 65AC7722 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic
65AC7722
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic 65AC7722
CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic - 65AC9194 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic
65AC9194
Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic 65AC9194
CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 294R, 0.25W, 1206; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC7722
Product Name Chip Res, Thick Film, 294R, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details