Panasonic Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic ERJ-S08D28R7V

Description
CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic - 65AC9191 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic
65AC9191
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic 65AC9191
CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic - 66AC0748 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic
66AC0748
Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic 66AC0748
CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 28R7, 0.25W, 1206; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9191
Product Name Chip Res, Thick Film, 28R7, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details