Panasonic Chip Res, Thick Film, 287K, 0.25W, 1206; Resistance Panasonic ERJ-S08D2873V

Description
CHIP RES, THICK FILM, 287K, 0.25W, 1206; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 287K, 0.25W, 1206; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 287K, 0.25W, 1206; Resistance Panasonic - 66AC0749 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287K, 0.25W, 1206; Resistance Panasonic
66AC0749
Chip Res, Thick Film, 287K, 0.25W, 1206; Resistance Panasonic 66AC0749
CHIP RES, THICK FILM, 287K, 0.25W, 1206; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287K, 0.25W, 1206; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 287K, 0.25W, 1206; Resistance Panasonic - 66AC6642 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 287K, 0.25W, 1206; Resistance Panasonic
66AC6642
Chip Res, Thick Film, 287K, 0.25W, 1206; Resistance Panasonic 66AC6642
CHIP RES, THICK FILM, 287K, 0.25W, 1206; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 287K, 0.25W, 1206; Resistance:287kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC0749
Product Name Chip Res, Thick Film, 287K, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 287000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details